Manufacturer: STMicroelectronics
Win Source Part Number: 1268000-TL082IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Part Status: Obsolete(EOL)
Family Name: TL082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Output Current per Channel: 40mA
SR - Slew Rate: 16 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 6 V ~ 36 V, ±3 V ~ 18 V
Alternative Parts (Cross-Reference): TL032AIP; OPA2131PA; SA5532P;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Signal Processing
Dual Op Amp, JFET Input, 4MHz BW, 18V, DIP Product overview: TL082IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082IN can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-Mini DIP
IC, OP-AMP, 4MHZ, 16V/ S, DIP-8; OP AMP TYPE:GENERAL PURPOSE; NO. OF AMPLIFIERS:2; BANDWIDTH:4MHZ; SLEW RATE:16V/ S; SUPPLY VOLTAGE RANGE:6V TO 36V; A. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 2 CIRC 8MINI DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
J-FET Amplifier 2 Circuit 8-Mini DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1268000-TL082IN | 687-TL082IN | 497-3032-5-ND | 16478461 | TL082IN | 761-TL082IN | TL082IN | TL082IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082IN | Dual 4MHz 18V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 2 CIRCUIT 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | ||||||
| GBW | 4 MHz | 4 MHz | ||||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs |