STMicroelectronics, Inc. Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics TL082IDT.

Description
OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics - 96AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics
96AC4338
Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics 96AC4338
OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 96AC4338
Product Name Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.575GHz 3.2V Rf Amplifier - 860-BGA615L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLT1028AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details