Manufacturer: STMicroelectronics
Win Source Part Number: 113414-TL082CPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
2Ch JFET Op Amp, 4MHz BW, 400pA Ib, 18V, TSSOP Product overview: TL082CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CPT can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
OPAMP, 4MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V, ± 3V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Gen Purp JFET
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 113414-TL082CPT | 497-4057-2-ND | 1891881 | 1891943P | 687-TL082CPT | TL082CPT | TL082CPT | 07AH7189 | TL082CPT | TL082CPT | TL082CPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CPT | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 4MHz 18V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 4Mhz, 0 To 70Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | 6 volts | |||||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |