Win Source Part Number: 1225145-TL082AIPT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 3 mV
Current - Supply: 1.4mA
Current - Output / Channel: 40 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-5195-6,497-5195-
Base Product Number: TL082
Product Status: Obsolete
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 36 V
J-FET Amplifier 2 Circuit 8-TSSOP
2-Ch JFET Op Amp, 4MHz GBW, 200pA Ib, 18V, TSSOP Product overview: TL082AIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082AIPT can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1225145-TL082AIPT | 497-5195-2-ND | 687-TL082AIPT | TL082AIPT | TL082AIPT | TL082AIPT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | ||||
| GBW | 4 MHz | 4 MHz | ||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs |