Manufacturer: STMicroelectronics
Win Source Part Number: 1107560-TL082ACN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
J-FET Amplifier 2 Circuit 8-Mini DIP
2-Ch JFET Op Amp, 4MHz BW, 18V, DIP Product overview: TL082ACN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082ACN can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRC 8MINI DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
J-FET Amplifier 2 Circuit 8-Mini DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1107560-TL082ACN | 497-7662-5-ND | 687-TL082ACN | TL082ACN | TL082ACN | TL082ACN | TL082ACN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082ACN | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | ||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | ||||
| GBW | 4 MHz | 4 MHz | 4 MHz |