2ch JFET Op Amp, 4MHz BW, 200pA Ib, 18V, SO Package Product overview: TL082ACD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082ACD can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
OP AMP, 4MHZ, 16V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL082ACD | TL082ACD | TL082ACD | 761-TL082ACD | TL082ACD | 89K1722 |
| Product Name | Dual 4MHz 18V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 2 CIRCUIT 8SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 16V/us, Soic-8; No. Of Amplifiers Stmicroelectronics |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 6 to 36 volts | ||||
| Slew Rate | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | ||
| Bandwidth | 4 MHz | 4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |