J-FET Amplifier 1 Circuit 8-SOIC
JFET Op Amp, 4MHz BW, 18V, SO, 1-Ch, 16V/µs SR Product overview: TL081CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081CD can be used for catalog matching and distributor lookup.
OP AMP, SINGLE, JFET, 1 AMPLIFIER, 8-SOIC, 4MHZ, 16V/US, 6V ~ 36V, 8 PINS, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL081CDST-ND | 687-TL081CD | 38973090 | TL081CD | TL081CD | TL081CD | 761-TL081CD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V 16V Operational Amplifier IC | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 1 CIRCUIT 8SO |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| Slew Rate | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Standards | RoHS | RoHS |