J-FET Amplifier 4 Circuit 14-SO
4-Ch Low Noise Op Amp, 3MHz BW, JFET Input, 18V, SO, SM Product overview: TL074ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074ID can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Low Noise JFET
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
IC, OP AMP, QUAD, JFET, LOW NOISE, NO. OF AMPLIFIERS: 4, SLEW RATE: 16V/S, SUPPLY VOLTAGE RANGE: 6V TO 36V. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 4 Circuit 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-19709-ND | 687-TL074ID | TL074ID | TL074ID | TL074ID | 38973082 | TL074ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3MHz 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS |