STMicroelectronics, Inc. 4MHz 16V DIP Operational Amplifier IC TL072IN

Description
Low Noise Op Amp, 4MHz BW, 200pA Ib, 16V/µs SR, DIP Product overview: TL072IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise Op Amp, 4MHz BW, 200pA Ib, 16V/µs SR, DIP Product overview: TL072IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4MHz 16V DIP Operational Amplifier IC
687-TL072IN
4MHz 16V DIP Operational Amplifier IC 687-TL072IN
Low Noise Op Amp, 4MHz BW, 200pA Ib, 16V/µs SR, DIP Product overview: TL072IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072IN can be used for catalog matching and distributor lookup.

Low Noise Op Amp, 4MHz BW, 200pA Ib, 16V/µs SR, DIP Product overview: TL072IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7659-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7659-5-ND
Instrumentation, Op Amps, Buffer Amps 497-7659-5-ND
J-FET Amplifier 2 Circuit 8-Mini DIP

J-FET Amplifier 2 Circuit 8-Mini DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IN - 054121-TL072IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IN
054121-TL072IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IN 054121-TL072IN
Manufacturer: STMicroelectronics Win Source Part Number: 054121-TL072IN Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 16 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 4MHz Alternative Parts (Cross-Reference): TLE2082IP; HA17458PS-E; HA17458PS; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 054121-TL072IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TLE2082IP; HA17458PS-E; HA17458PS;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL072IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL072IN
Instrumentation, OP Amps, Buffer Amps TL072IN
J-FET Amplifier 2 Circuit 8-Mini DIP

J-FET Amplifier 2 Circuit 8-Mini DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL072IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL072IN
Integrated Circuits (ICs) - Linear - Amplifiers TL072IN
IC OPAMP JFET 2 CIRC 8MINI DIP

IC OPAMP JFET 2 CIRC 8MINI DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL072IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL072IN
IC OPAMP JFET 2 CIRC 8MINI DIP

IC OPAMP JFET 2 CIRC 8MINI DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TL072IN 497-7659-5-ND 054121-TL072IN TL072IN TL072IN TL072IN
Product Name 4MHz 16V DIP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IN Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) ? to 18 volts 6 to 36 volts 6 volts
Slew Rate 16 V/µs 16 V/µs 16 V/µs 16 V/µs 1.60E-5 V/µs
Bandwidth 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data