The TL072BIYDT is a dual operational amplifier featuring JFET inputs, designed for low noise applications. It offers a wide common-mode and differential voltage range, making it suitable for various signal processing tasks. The device has a low input bias current and offset current, with a typical noise level of 15 nV/,àöHz, which enhances its performance in sensitive applications. With a high input impedance and a slew rate of 16 V/µs, the TL072BIYDT is capable of handling fast signal changes effectively. It also includes output short-circuit protection and internal frequency compensation, contributing to its reliability in diverse circuit designs. The operational amplifier is packaged in an 8-pin SOIC format, which is suitable for compact applications. Engineers looking for a robust and efficient dual op-amp for their projects may find the TL072BIYDT a suitable choice due to its combination of low noise, high speed, and protective features.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
JFET inputs, low input bias current Product overview: TL072BIYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BIYDT can be used for catalog matching and distributor lookup.
JFET inputs, low input bias current
Manufacturer: STMicroelectronics
Win Source Part Number: 054120-TL072BIYDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL082BCDR; TL072CDT; TL072IDT; TL072BIYDT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP-AMP, 4MHZ, -40 TO 125DEG C, SOIC-8 ROHS COMPLIANT: YES
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps JFET inputs, low input bias current
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10227-6-ND | 687-TL072BIYDT | TL072BIYDT | 054120-TL072BIYDT | 761-TL072BIYDT | TL072BIYDT | 47AK7059 | TL072BIYDT | TL072BIYDT | TL072BIYDT | TL072BIYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BIYDT | IC OPAMP JFET 4MHZ 8SO | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 4Mhz, -40 To 125Deg C, Soic-8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Cut Tape | SOP; SOP-8 | 8-SO | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS |