1Ch JFET Op Amp, 4MHz GBW, 200pA Ib, 18V, PDIP Product overview: TL071IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071IN can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 043112-TL071IN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL071IN | TL071IN-ND | 043112-TL071IN | TL071IN | TL071IN | TL071IN |
| Product Name | 4MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071IN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | ? to 18 volts | 6 to 36 volts | ||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | |
| Bandwidth | 4 MHz | 4 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |