The TL071ID is a low noise JFET single operational amplifier designed for high-speed applications. It features a wide common-mode and differential voltage range, with a typical input noise of 15 nV/,àöHz. The amplifier has a high input impedance due to its JFET input stage, which minimizes loading effects on the preceding circuit. It also offers low input bias and offset currents, along with a low harmonic distortion of 0.01% (typical). The device is equipped with output short-circuit protection and has a high slew rate of 16 V/µs, making it suitable for fast signal processing. The TL071ID operates over a supply voltage range of ±6 to ±18 V and can function in temperatures ranging from -40°C to +105°C. It is available in an SO-8 package, which is suitable for space-constrained applications. This operational amplifier is a reliable choice for engineers looking for performance in precision analog applications.
J-FET Amplifier 1 Circuit 8-SOIC
Op Amp, JFET Input, 4MHz BW, 18V, SOIC, 1Ch Product overview: TL071ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071ID can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SO
IC OPAMP JFET 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL071IDST-ND | 687-TL071ID | TL071ID | TL071ID | 761-TL071ID | TL071ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 105degC | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Standards | RoHS | RoHS |