STMicroelectronics, Inc. Op Amps TL064IDT

Description
Low Power Quad Jfet Op Amplifiers
Request a Quote Datasheet
Description
Low Power Quad Jfet Op Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 151550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151550P
Op Amps 151550P
Low Power Quad Jfet Op Amplifiers

Low Power Quad Jfet Op Amplifiers

Supplier's Site
Op Amps - 151549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151549
Op Amps 151549
STMicroelectronics TL064IDT

STMicroelectronics TL064IDT

Supplier's Site
Op Amps - 151550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151550
Op Amps 151550
STMicroelectronics TL064IDT

STMicroelectronics TL064IDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-3030-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3030-1-ND
Instrumentation, Op Amps, Buffer Amps 497-3030-1-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-3030-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3030-2-ND
Instrumentation, Op Amps, Buffer Amps 497-3030-2-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-3030-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-3030-6-ND
Instrumentation, Op Amps, Buffer Amps 497-3030-6-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDT - 032243-TL064IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDT
032243-TL064IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDT 032243-TL064IDT
Manufacturer: STMicroelectronics Win Source Part Number: 032243-TL064IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 3.5 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V Operating Supply Current: 200μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 032243-TL064IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad 1MHz 200uA 36V Operational Amplifier IC - 687-TL064IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz 200uA 36V Operational Amplifier IC
687-TL064IDT
Quad 1MHz 200uA 36V Operational Amplifier IC 687-TL064IDT
Quad JFET Op-Amp, 1MHz BW, 200pA Ib, 200uA Is, 36V Product overview: TL064IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 200uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 200uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064IDT can be used for catalog matching and distributor lookup.

Quad JFET Op-Amp, 1MHz BW, 200pA Ib, 200uA Is, 36V Product overview: TL064IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 200uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 200uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics - 33R1368 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics
33R1368
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics 33R1368
Operational Amplifier, QUAD, 1 MHz, 4, 6 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1 MHz, 4, 6 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics - 45Y8662 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics
45Y8662
Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics 45Y8662
Operational Amplifier, QUAD, 1 MHz, 4, 6 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1 MHz, 4, 6 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL064IDT
Operational Amplifiers - Op Amps TL064IDT
Operational Amplifiers - Op Amps Quad Low Power JFET

Operational Amplifiers - Op Amps Quad Low Power JFET

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL064IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL064IDT
Integrated Circuits (ICs) - Linear - Amplifiers TL064IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL064IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL064IDT
Instrumentation, OP Amps, Buffer Amps TL064IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL064IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL064IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL064IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL064IDT
Instrumentation, OP Amps, Buffer Amps TL064IDT
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 151550P 497-3030-1-ND 032243-TL064IDT 687-TL064IDT 33R1368 TL064IDT TL064IDT TL064IDT TL064IDT TL064IDT
Product Name Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064IDT Quad 1MHz 200uA 36V Operational Amplifier IC Operational Amplifier, Quad, 1 Mhz, 4, 6 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Package Type SO-14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SO Tape and Reel 14-SOIC (0.154, 3.90mm Width) Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Number of Pins 14
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 3.5 V/µs 3.5 V/µs 3.5 V/µs 3.50E-6 V/µs 3.5 V/µs 3.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD843SE/883B - 909934-AD843SE/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC (8.89x8.89)
Operating Range Military
View Details
2 suppliers
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details