Quad JFET Op-Amp, 1MHz BW, 36V, 200uA, SO, Surface Mount Product overview: TL064CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1MHz, 36V, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
Operational Amplifier, QUAD, 1 MHz, 4, 3.5 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Low Power JFET
IC OPAMP JFET 4 CIRCUIT 14SO
(PRICE/TC), OPERATIONAL AMPLIFIER, QUAD, 1 MHZ, 4, 3.5 V/ S, 6V TO 36V, SOIC, 14 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL064CD | 497-19706-ND | TL064CD | 67T1550 | TL064CD | TL064CD | 16478377 |
| Product Name | Quad SMD 1MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 1 Mhz, 4, 3.5 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 18 volts | ||||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | ||||
| Bandwidth | 1 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |