Manufacturer: STMicroelectronics
Win Source Part Number: 032234-TL062IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1MHz BW, 18V, 200pA Ib, 3.5V/µs SR, SOIC Product overview: TL062IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 3.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IDT can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
TL062 - Amplifiers and Comparators-AMPLI
3mV 1MHz 30pA SOIC-8 FET InputAmplifiers ROHS
Operational Amplifier, Dual, 1 MHz, 2, 3.5 V/ s, 6V to 36V, SOIC, 8 RoHS Compliant: Yes
Operational Amplifier, Dual, 1 MHz, 2, 3.5 V/ s, 6V to 36V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power JFET
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 032234-TL062IDT | 687-TL062IDT | 497-6763-2-ND | TL062IDT | 151548P | TL062IDT | 33R1366 | TL062IDT | TL062IDT | TL062IDT | TL062IDT | TL062IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IDT | Dual 1MHz 18V 3.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Operational Amplifier, Dual, 1 Mhz, 2, 3.5 V/ S, 6V To 36V, Soic, 8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | 6 volts | ||||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | 3.00E-5 µA | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |