Manufacturer: STMicroelectronics
Win Source Part Number: 038566-TL062CN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, JFET Input, 1MHz BW, 18V, PDIP Product overview: TL062CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-Mini DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
J-FET Amplifier 2 Circuit 8-Mini DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 038566-TL062CN | 687-TL062CN | 497-2195-5-ND | TL062CN | TL062CN | TL062CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CN | Dual 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | |||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | ||||
| GBW | 1 MHz | 1 MHz |