TL062 - Amplifiers and Comparators-AMPLI
Dual JFET Op-Amp, 1MHz GBW, 200pA Ib, 200uA Is, SO, SM Product overview: TL062ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062ACDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 032225-TL062ACDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual Low Power JFET
SO 08 .15 JEDE/DUAL J-FET OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062ACDT | 687-TL062ACDT | 032225-TL062ACDT | 2396352 | 497-2193-1-ND | TL062ACDT | TL062ACDT | TL062ACDT | TL062ACDT | TL062ACDT | 51AC9671 |
| Product Name | Dual 1MHz 200uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062ACDT | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | So 08 .15 Jede/dual J-Fet Op Amp; No. Of Amplifiers Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC8 | Tape and Reel | 8-SO | SO-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 18 volts | 6 to 36 volts | 36 volts | 6 volts | 6 to 36 volts | ||||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs |