Manufacturer: STMicroelectronics
Win Source Part Number: 054118-TL061CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TLE2061IP; OP17FP; MC34181P;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
JFET Op Amp, 1MHz BW, 400pA Ib, 18V, DIP Product overview: TL061CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054118-TL061CN | 687-TL061CN | 497-7655-5-ND | TL061CN | 761-TL061CN | TL061CN | TL061CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CN | 1MHz 18V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP JFET 1 CIRCUIT 8DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | |||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | |||||
| GBW | 1 MHz | 1 MHz |