STMicroelectronics, Inc. Single Bipolar Transistors TIP42CN

Description
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-4636-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-4636-5-ND
Single Bipolar Transistors 497-4636-5-ND
Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220

Bipolar (BJT) Transistor PNP 100V 6A 65W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP42CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP42CN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP42CN
TRANS PNP 100V 6A TO220

TRANS PNP 100V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 497-4636-5-ND TIP42CN
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT23 Bipolar Transistor - 276-BC857AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details