STMicroelectronics, Inc. Single Bipolar Transistors TIP42A

Description
Bipolar (BJT) Transistor PNP 60V 6A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 6A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2552-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2552-5-ND
Single Bipolar Transistors 497-2552-5-ND
Bipolar (BJT) Transistor PNP 60V 6A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 60V 6A 2W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 7959246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7959246
Bipolar Transistors 7959246
TIP42A,Transistor,BJ T PNP 60V 6A,TO220-3

TIP42A,Transistor,BJT PNP 60V 6A,TO220-3

Supplier's Site
Bipolar Transistors - 1687757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1687757
Bipolar Transistors 1687757
TIP42A,Transistor,BJ T PNP 60V 6A,TO220-3

TIP42A,Transistor,BJT PNP 60V 6A,TO220-3

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - TIP42A - 048000-TIP42A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP42A
048000-TIP42A
TRANSISTORS - Transistors (BJT) - Single - TIP42A 048000-TIP42A
Manufacturer: STMicroelectronics Win Source Part Number: 048000-TIP42A Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Audio

Manufacturer: STMicroelectronics
Win Source Part Number: 048000-TIP42A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio

Buy Now Datasheet
Single Bipolar Transistors - TIP42A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP42A
Single Bipolar Transistors TIP42A
TRANS PNP 60V 6A TO220

TRANS PNP 60V 6A TO220

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, 60 V, 2 W, 6 A, 75 Rohs Compliant Stmicroelectronics - 34X3399 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, 60 V, 2 W, 6 A, 75 Rohs Compliant Stmicroelectronics
34X3399
Bipolar (Bjt) Single Transistor, Pnp, 60 V, 2 W, 6 A, 75 Rohs Compliant Stmicroelectronics 34X3399
Bipolar (BJT) Single Transistor, PNP, 60 V, 2 W, 6 A, 75 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, 60 V, 2 W, 6 A, 75 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP42A
Bipolar Transistors - BJT TIP42A
Bipolar Transistors - BJT PNP Gen Pur Power

Bipolar Transistors - BJT PNP Gen Pur Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP42A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP42A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP42A
TRANS PNP 60V 6A TO220

TRANS PNP 60V 6A TO220

Supplier's Site
TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG - 70014126 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG
70014126
TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG 70014126
TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG

TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 497-2552-5-ND 7959246 048000-TIP42A TIP42A 34X3399 TIP42A TIP42A 70014126
Product Name Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP42A Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, 60 V, 2 W, 6 A, 75 Rohs Compliant Stmicroelectronics Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR, DARLINGTON, PNP 60V 6A TO-220 PKG
Polarity PNP PNP PNP; PNP PNP; PNP PNP PNP
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220
Number of units in IC 1
IC(max) 6000 milliamps 6000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data