Bipolar (BJT) Transistor NPN 60V 6A 2W Through Hole TO-220
TRANS NPN 60V 6A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-5170-5-ND | TIP41A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |