Manufacturer: STMicroelectronics
Win Source Part Number: 037682-TIP36CW
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 5A, 25A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 10 @ 15A, 4V
Maximum Power Dissipation: 125W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
100V 25A Complementary Power BJT Transistor, TO-247, 125W Product overview: TIP36CW from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36CW can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 25A 3MHz 125W Through Hole TO-247-3
TRANS PNP 100V 25A TO247-3
Bipolar Transistors - BJT HIGH POWER TRANS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037682-TIP36CW | 276-TIP36CW | 497-4634-5-ND | TIP36CW | TIP36CW |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP36CW | 100V 25A 125W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | NPN; PNP | PNP | ||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | |||
| IC(max) | 25000 milliamps | 25000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | 100 volts |