STMicroelectronics Discrete Semiconductor Products TIP35C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092015-TIP35C Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 125W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 25A Transistor Type: NPN Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V Family Name: TIP35C Alternative Parts (Cross-Reference): TIP35C Lead Free; TIP35C; Introduction Date: October 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092015-TIP35C Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 125W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 25A Transistor Type: NPN Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V Family Name: TIP35C Alternative Parts (Cross-Reference): TIP35C Lead Free; TIP35C; Introduction Date: October 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 092015-TIP35C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
092015-TIP35C
Discrete Semiconductor Products 092015-TIP35C
Manufacturer: STMicroelectronics Win Source Part Number: 092015-TIP35C Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 125W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 25A Transistor Type: NPN Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V Family Name: TIP35C Alternative Parts (Cross-Reference): TIP35C Lead Free; TIP35C; Introduction Date: October 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092015-TIP35C
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: NPN Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Power - Max: 125W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 25A
Transistor Type: NPN
Current - Collector Cutoff (Max): 1mA
Frequency - Transition: 3MHz
Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A
DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V
Family Name: TIP35C
Alternative Parts (Cross-Reference): TIP35C Lead Free; TIP35C;
Introduction Date: October 11, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 092015-TIP35C
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data