Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-247-3
TRANS NPN 100V 10A TO247-3
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2614-5-ND | TIP33C | 89K1089 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | |
| Package Type | TO-247; TO-247-3 | TO-3 | |
| Packing Method | Tube; Tube | ||
| IC(max) | 10000 milliamps | 10000 milliamps |