STMicroelectronics, Inc. Single Bipolar Transistors TIP30A

Description
Bipolar (BJT) Transistor PNP 60V 1A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2610-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2610-5-ND
Single Bipolar Transistors 497-2610-5-ND
Bipolar (BJT) Transistor PNP 60V 1A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 60V 1A 2W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - 120768-TIP30A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
120768-TIP30A
Discrete Semiconductor Products 120768-TIP30A
Manufacturer: STMicroelectronics Win Source Part Number: 120768-TIP30A Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Power - Max: 2W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 125mA, 1A Current - Collector Cutoff (Max): 300μA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Audio

Manufacturer: STMicroelectronics
Win Source Part Number: 120768-TIP30A
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 1A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 125mA, 1A
Current - Collector Cutoff (Max): 300μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP30A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP30A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP30A
TRANS PNP 60V 1A TO220

TRANS PNP 60V 1A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 497-2610-5-ND 120768-TIP30A TIP30A
Product Name Single Bipolar Transistors Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR148E6433HTMA1 - Rochester Electronics
Specs
Package Type PG-SOT23-3
View Details
6 suppliers
Bipolar Transistors - 274908 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
8 suppliers