Bipolar (BJT) Transistor NPN 60V 15A 90W Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 032185-TIP3055
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 90W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NPN power transistor,TIP3055 15A TO-247
NPN power transistor,TIP3055 15A TO-247
TRANS NPN 60V 15A TO247-3
Bipolar Transistors - BJT Comp NPN - PNP Epitaxial-Base Trans
TRANSISTOR, DARLINGTON, NPN, 100V 15A TO-247 PKG
100V 90W 20@4A,4V 15A NPN TO-247AC-3 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, NPN, 70 V, 90 W, 15 A, 70 RoHS Compliant: Yes
TRANS NPN 100V 15A TO218
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2586-5-ND | 032185-TIP3055 | 4859727 | TIP3055 | TIP3055 | 70014122 | TIP3055 | 34X3391 | TIP3055 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP3055 | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | TRANSISTOR, DARLINGTON, NPN, 100V 15A TO-247 PKG | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 70 V, 90 W, 15 A, 70 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; To-247 | TO-247 | TO-247 | TO-3 | TO-247; TO-247-3 | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tube; Tube | ||||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps |