Manufacturer: STMicroelectronics
Win Source Part Number: 092002-TIP142
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: NPN Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Power - Max: 125W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 10A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 2mA
Vce Saturation (Max) @ Ib Ic: 3V @ 40mA 10A
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 5A 4V
Family Name: TIP142
Alternative Parts (Cross-Reference): TIP142 Lead Free;
Introduction Date: March 20, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092002-TIP142 |
| Product Name | Discrete Semiconductor Products |