Manufacturer: STMicroelectronics
Win Source Part Number: 037138-TIP135
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 30mA, 6A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 60V 8A 2W Through Hole TO-220
TRANS PNP DARL 60V 8A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 037138-TIP135 | 497-7651-5-ND | TIP135 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP135 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP |