Bipolar (BJT) Transistor PNP - Darlington 80V 5A 2W Through Hole TO-220
TRANSISTOR PNP DARLINGTON 80V 5A, TO-220 PKG
TRANS PNP DARL 80V 5A TO220
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 497-2570-5-ND | 70013774 | TIP126 |
| Product Name | Single Bipolar Transistors | TRANSISTOR PNP DARLINGTON 80V 5A, TO-220 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-220; TO-220-3 | TO-220 | |
| hfe | 1000 | ||
| PD | 65000 milliwatts |