STMicroelectronics, Inc. Transistor Polarity Stmicroelectronics TIP121.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Stmicroelectronics - 28AC3885 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Stmicroelectronics
28AC3885
Transistor Polarity Stmicroelectronics 28AC3885
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:5A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-; DC Current Gain hFE:1000hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3885
Product Name Transistor Polarity Stmicroelectronics
Transistor Type Transistor Polarity Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 43867545 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details