Bipolar (BJT) Transistor PNP - Darlington 60V 8A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038083-TIP105
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2N6040G; TIP105R; 2SB951;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Darlington Transistors PNP Power Darlington
TRANS PNP DARL 60V 8A TO220
TRANS PNP DARL 60V 8A TO220
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2536-5-ND | 038083-TIP105 | TIP105 | TIP105 | TIP105 | TIP105 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP105 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS PNP DARL 60V 8A TO-220 |
| Polarity | PNP | PNP; PNP - Darlington | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | |||||
| IC(max) | 8000 milliamps | 8000 milliamps |