Manufacturer: STMicroelectronics
Win Source Part Number: 083994-TIP102
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: NPN Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 8A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 50µA
Vce Saturation (Max) @ Ib Ic: 2.5V @ 80mA 8A
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 3A 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 083994-TIP102 |
| Product Name | Discrete Semiconductor Products |