Thyristor Surge Protection Devices 270V 8A 8-Pin SO N Tube Product overview: THBT27011D from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 270V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-THBT27011D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266952-THBT27011D
Packaging: Tube
Mounting Style: SMD
Capacitance: 80pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 3
Voltage - Off State: 270V
Voltage - Breakover: 380V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): P3203UALRP; TISP7380F3P; THBT27011DRL;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-THBT27011D | 1266952-THBT27011D |
| Product Name | 270V 8A Triac | TVS - TVS - Thyristors - THBT27011D |
| Package Type | SO | 8-SOIC |