Thyristor Surge Protection Devices 150V 8A 8-Pin SO N Tube Product overview: THBT15011D from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 150V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-THBT15011D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266950-THBT15011D
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-THBT15011D | 1266950-THBT15011D |
| Product Name | 150V 8A Triac | TVS - TVS - Thyristors - THBT15011D |