STMicroelectronics RF Receivers TESEO-VIC3DATR

Description
DISCRETE
Description
DISCRETE

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TESEO-VIC3DATR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TESEO-VIC3DATR
RF Receivers TESEO-VIC3DATR
DISCRETE

DISCRETE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TESEO-VIC3DATR
Product Name RF Receivers
Supply Voltage Other; 2.97V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4735-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers