STMicroelectronics, Inc. RF Receivers TESEO-VIC3DA

Description
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-TESEO-VIC3DA-ND - DigiKey
Thief River Falls, MN, United States
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included

Buy Now Datasheet
RF Receivers - TESEO-VIC3DA - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TESEO-VIC3DA
RF Receivers TESEO-VIC3DA
TESEOVIC3DA: AUTOMOTIVE GNSS DEA

TESEOVIC3DA: AUTOMOTIVE GNSS DEA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-TESEO-VIC3DA-ND TESEO-VIC3DA
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1561 to 1575 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CG8423AM-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32287-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F564DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details