STMicroelectronics, Inc. RF Receivers TESEO-LIV3R

Description
- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)
Request a Quote Datasheet
Description
- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-19468-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-19468-6-ND
RF Receivers 497-19468-6-ND
- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - 497-19468-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-19468-2-ND
RF Receivers 497-19468-2-ND
- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - 497-19468-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-19468-1-ND
RF Receivers 497-19468-1-ND
- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, GLONASS, GNSS, GPS 1.561GHz, 1.575MHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - TESEO-LIV3R - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TESEO-LIV3R
RF Receivers TESEO-LIV3R
GPS MODULE

GPS MODULE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-19468-6-ND TESEO-LIV3R
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1.57 to 1561 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54L15-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - SI4762-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details