STMicroelectronics RF and Wireless - RF Receivers TESEO-LIV3FL

Description
Win Source Part Number: 1340219-TESEO-LIV3FL Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: GPS Standard Package: 1,000 Sensitivity: -163dBm Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: Not Included Voltage - Supply: 1.75V ~ 4.2V Mounting Type: Surface Mount Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.1640 Mfr: STMicroelectronics Base Product Number: TESEO
Request a Quote Datasheet
Description
Win Source Part Number: 1340219-TESEO-LIV3FL Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: GPS Standard Package: 1,000 Sensitivity: -163dBm Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: Not Included Voltage - Supply: 1.75V ~ 4.2V Mounting Type: Surface Mount Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.1640 Mfr: STMicroelectronics Base Product Number: TESEO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1340219-TESEO-LIV3FL - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1340219-TESEO-LIV3FL
RF and Wireless - RF Receivers 1340219-TESEO-LIV3FL
Win Source Part Number: 1340219-TESEO-LIV3FL Category: RF and Wireless - RF Receivers Package: Tape & Reel Applications: GPS Standard Package: 1,000 Sensitivity: -163dBm Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: Not Included Voltage - Supply: 1.75V ~ 4.2V Mounting Type: Surface Mount Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.90.1640 Mfr: STMicroelectronics Base Product Number: TESEO

Win Source Part Number: 1340219-TESEO-LIV3FL
Category: RF and Wireless - RF Receivers
Package: Tape & Reel
Applications: GPS
Standard Package: 1,000
Sensitivity: -163dBm
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: Not Included
Voltage - Supply: 1.75V ~ 4.2V
Mounting Type: Surface Mount
Package / Case: 18-SMD Module
Supplier Device Package: 18-LCC (9.7x10.1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.90.1640
Mfr: STMicroelectronics
Base Product Number: TESEO

Buy Now Datasheet
Low-Power Rf Receiver - 870-TESEO-LIV3FL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Rf Receiver
870-TESEO-LIV3FL
Low-Power Rf Receiver 870-TESEO-LIV3FL
TESEO-LIV3FL LOW POWER MODULE Product overview: TESEO-LIV3FL from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TESEO-LIV3FL can be used for catalog matching and distributor lookup.

TESEO-LIV3FL LOW POWER MODULE Product overview: TESEO-LIV3FL from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TESEO-LIV3FL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TESEO-LIV3FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TESEO-LIV3FL
RF and Wireless - RF Receivers TESEO-LIV3FL
TESEO-LIV3FL LOW POWER MODULE

TESEO-LIV3FL LOW POWER MODULE

Supplier's Site
RF Receivers - TESEO-LIV3FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TESEO-LIV3FL
RF Receivers TESEO-LIV3FL
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers RF Receivers RF Receivers
Product Number 1340219-TESEO-LIV3FL 870-TESEO-LIV3FL TESEO-LIV3FL TESEO-LIV3FL
Product Name RF and Wireless - RF Receivers Low-Power Rf Receiver RF and Wireless - RF Receivers RF Receivers
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -163 dBm -163 dBm -163 dBm
Package Type 18-SMD Module Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 18-SMD Module
Supply Voltage 1.75 to 4.2 volts 1.75 to 4.2 volts 4.2 to 1.75 volts 1.75 to 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1226-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details