STMicroelectronics, Inc. RF Receivers TESEO-LIV3FL

Description
TESEO-LIV3FL LOW POWER MODULE
Request a Quote Datasheet
Description
TESEO-LIV3FL LOW POWER MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-TESEO-LIV3FLTR-ND - DigiKey
Thief River Falls, MN, United States
TESEO-LIV3FL LOW POWER MODULE

TESEO-LIV3FL LOW POWER MODULE

Buy Now Datasheet
RF Receivers - 497-TESEO-LIV3FLCT-ND - DigiKey
Thief River Falls, MN, United States
TESEO-LIV3FL LOW POWER MODULE

TESEO-LIV3FL LOW POWER MODULE

Buy Now Datasheet
RF Receivers - 497-TESEO-LIV3FLDKR-ND - DigiKey
Thief River Falls, MN, United States
TESEO-LIV3FL LOW POWER MODULE

TESEO-LIV3FL LOW POWER MODULE

Buy Now Datasheet
RF Receivers - TESEO-LIV3FL - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TESEO-LIV3FL
RF Receivers TESEO-LIV3FL
TESEO-LIV3FL LOW POWER MODULE

TESEO-LIV3FL LOW POWER MODULE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-TESEO-LIV3FLTR-ND TESEO-LIV3FL
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4764-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details