STMicroelectronics, Inc. RF and Wireless - RF Receivers TESEO-LIV3F

Description
Win Source Part Number: 1355740-TESEO-LIV3F Category: RF and Wireless - RF Receivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 1.575GHz Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Base Product Number: TESEO Mounting Type: Surface Mount HTSUS: 8517.62.0090 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 2.1V ~ 4.3V Sensitivity: -163dBm Data Interface: I²C, UART Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Request a Quote Datasheet
Description
Win Source Part Number: 1355740-TESEO-LIV3F Category: RF and Wireless - RF Receivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 1.575GHz Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Base Product Number: TESEO Mounting Type: Surface Mount HTSUS: 8517.62.0090 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 2.1V ~ 4.3V Sensitivity: -163dBm Data Interface: I²C, UART Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1355740-TESEO-LIV3F - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1355740-TESEO-LIV3F
RF and Wireless - RF Receivers 1355740-TESEO-LIV3F
Win Source Part Number: 1355740-TESEO-LIV3F Category: RF and Wireless - RF Receivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 1.575GHz Package / Case: 18-SMD Module Supplier Device Package: 18-LCC (9.7x10.1) Base Product Number: TESEO Mounting Type: Surface Mount HTSUS: 8517.62.0090 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 2.1V ~ 4.3V Sensitivity: -163dBm Data Interface: I²C, UART Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS

Win Source Part Number: 1355740-TESEO-LIV3F
Category: RF and Wireless - RF Receivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 1.575GHz
Package / Case: 18-SMD Module
Supplier Device Package: 18-LCC (9.7x10.1)
Base Product Number: TESEO
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: 7A994
Voltage - Supply: 2.1V ~ 4.3V
Sensitivity: -163dBm
Data Interface: I²C, UART
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS

Buy Now Datasheet
RF Receivers - TESEO-LIV3F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TESEO-LIV3F
RF Receivers TESEO-LIV3F
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF and Wireless - RF Receivers - TESEO-LIV3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TESEO-LIV3F
RF and Wireless - RF Receivers TESEO-LIV3F
RF RCVR GNSS/GPS 1.575GHZ 18LCC

RF RCVR GNSS/GPS 1.575GHZ 18LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1355740-TESEO-LIV3F TESEO-LIV3F TESEO-LIV3F
Product Name RF and Wireless - RF Receivers RF Receivers RF and Wireless - RF Receivers
Package Type 18-SMD Module Surface Mount; 18-SMD Module Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -163 dBm -163 dBm -163 dBm
Operating Frequency 1575 MHz 1575 MHz 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers
Digital Receiver - EDR-09D2A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details