STMicroelectronics, Inc. RF Receivers TESEO-LIV3F

Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Request a Quote Datasheet
Description
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-18163-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-18163-1-ND
RF Receivers 497-18163-1-ND
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - 497-18163-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-18163-2-ND
RF Receivers 497-18163-2-ND
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - 497-18163-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-18163-6-ND
RF Receivers 497-18163-6-ND
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)

Buy Now Datasheet
RF Receivers - TESEO-LIV3F - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TESEO-LIV3F
RF Receivers TESEO-LIV3F
RF RCVR GNSS/GPS 1.575GHZ 18LCC

RF RCVR GNSS/GPS 1.575GHZ 18LCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
GPS Modules
TESEO-LIV3F
GPS Modules TESEO-LIV3F
GPS Modules Tiny GNSS module

GPS Modules Tiny GNSS module

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 497-18163-1-ND TESEO-LIV3F TESEO-LIV3F
Product Name RF Receivers RF Receivers GPS Modules
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
CC1200 SimpleLink CC1200 Low Power, High Performance RF Transceiver - CC1200RHBT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Tx 16 #
View Details
4 suppliers
RF Receivers - SI4704-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers