6-CHANNEL, AUDIO/VIDEO SWITCH, PDSO20, MICRO, PLASTIC, SO-20 Product overview: TEA6425D from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TEA6425D can be used for catalog matching and distributor lookup.
Video Cellular Matrix IC I²C 20-SO Package
Manufacturer: STMicroelectronics
Win Source Part Number: 037061-TEA6425D
Packaging: Tube/Rail
Type: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Video Cellular Matrix IC I²C 20-SO Package
IC MATRIX VID CELLULAR 20-SOIC
IC MATRIX VID CELLULAR 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TEA6425D | TEA6425D-ND | 037061-TEA6425D | TEA6425D | TEA6425D | TEA6425D |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TEA6425D | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |