Stepper Motor Driver Product overview: TEA3718SFP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TEA3718SFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266658-TEA3718SFP
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 1.5A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: TEA3718
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): UC3638DWTRG4; UC3637DWG4; UC3637DWTRG4; UC1637DW;
Introduction Date: December 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TEA3718
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 10V ~ 45V
Bipolar Motor Driver Bipolar Parallel 20-SO
Bipolar Motor Driver Bipolar Parallel 20-SO
IC MTR DRV BIPLR 4.75-5.25V 20SO
IC MTR DRV BIPLR 4.75-5.25V 20SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TEA3718SFP | 1266658-TEA3718SFP | TEA3718SFP-ND | TEA3718SFP | TEA3718SFP | TEA3718SFP |
| Product Name | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TEA3718SFP | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps |