Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
STEPPER MOTOR CONTROLLER, 1A, PDIP16, POWER, DIP-16 Product overview: TEA3717DP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TEA3717DP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 126198-TEA3717DP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MOTOR DRVR BIPOLAR 16POWERDIP
Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
IC MOTOR DRVR BIPOLAR 16POWERDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-2187-5-ND | 744-TEA3717DP | 126198-TEA3717DP | TEA3717DP | TEA3717DP | TEA3717DP |
| Product Name | Motor Drivers, Controllers | Stepper 1A DIP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TEA3717DP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "16-PowerDIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts |