2.8W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO16, ROHS COMPLIANT, SOP-16 Product overview: TEA2025D013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TEA2025D013TR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 115805-TEA2025D013TR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4.7W x 1 @ 8 Ohm; 2.4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SO
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 20-SO
IC AMP AB MONO/STEREO 4.7W 20SO
IC AMP AB MONO/STEREO 4.7W 20SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TEA2025D013TR | 497-3675-2-ND | 115805-TEA2025D013TR | TEA2025D013TR | TEA2025D013TR | TEA2025D013TR |
| Product Name | Dual 2.8W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TEA2025D013TR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 9 volts | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | 12 to 3 volts | |
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | Tape and Reel | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SO | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295, 7.50mm Width) |