STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RFPT TDE1898RFPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796629-TDE1898RFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898R Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS71451G; NCV8450STT3G; AUIPS71451GTR; ITS4142NHUMA1; Introduction Date: October 26, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796629-TDE1898RFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898R Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS71451G; NCV8450STT3G; AUIPS71451GTR; ITS4142NHUMA1; Introduction Date: October 26, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RFPT
TDE1898RFPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RFPT TDE1898RFPT
Manufacturer: STMicroelectronics Win Source Part Number: 796629-TDE1898RFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898R Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS71451G; NCV8450STT3G; AUIPS71451GTR; ITS4142NHUMA1; Introduction Date: October 26, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 796629-TDE1898RFPT
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Input Type: Differential
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 18 V ~ 35 V
Family Name: TDE1898R
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): AUIPS71451G; NCV8450STT3G; AUIPS71451GTR; ITS4142NHUMA1;
Introduction Date: October 26, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1898RFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1898RFPT
PMIC - Power Distribution Switches, Load Drivers TDE1898RFPT
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1898RFPT TDE1898RFPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RFPT PMIC - Power Distribution Switches, Load Drivers
Voltage 18 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details