STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RDP TDE1898RDP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054107-TDE1898RDP Packaging: Tube/Rail Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054107-TDE1898RDP Packaging: Tube/Rail Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RDP
TDE1898RDP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RDP TDE1898RDP
Manufacturer: STMicroelectronics Win Source Part Number: 054107-TDE1898RDP Packaging: Tube/Rail Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054107-TDE1898RDP
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Differential
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 18 V to 35 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-Mini DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1898RDP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1898RDP
PMIC - Power Distribution Switches, Load Drivers TDE1898RDP
IC PWR DRVR N-CHAN 1:1 8MINIDIP

IC PWR DRVR N-CHAN 1:1 8MINIDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1898RDP TDE1898RDP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898RDP PMIC - Power Distribution Switches, Load Drivers
Voltage 18 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details