STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898CFPT TDE1898CFPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796628-TDE1898CFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898C Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS7141RTRR; AUIPS7141R; AUIPS7141RTR; AUIPS71451G; Introduction Date: October 26, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796628-TDE1898CFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898C Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS7141RTRR; AUIPS7141R; AUIPS7141RTR; AUIPS71451G; Introduction Date: October 26, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898CFPT
TDE1898CFPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898CFPT TDE1898CFPT
Manufacturer: STMicroelectronics Win Source Part Number: 796628-TDE1898CFPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Input Type: Differential Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 18 V ~ 35 V Family Name: TDE1898C Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AUIPS7141RTRR; AUIPS7141R; AUIPS7141RTR; AUIPS71451G; Introduction Date: October 26, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 796628-TDE1898CFPT
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Input Type: Differential
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 18 V ~ 35 V
Family Name: TDE1898C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): AUIPS7141RTRR; AUIPS7141R; AUIPS7141RTR; AUIPS71451G;
Introduction Date: October 26, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1898CFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1898CFPT
PMIC - Power Distribution Switches, Load Drivers TDE1898CFPT
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1898CFPT TDE1898CFPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1898CFPT PMIC - Power Distribution Switches, Load Drivers
Voltage 18 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details