STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TDE1897RDP

Description
IC PWR SWTCH N-CHAN 1:1 8MINIDIP
Description
IC PWR SWTCH N-CHAN 1:1 8MINIDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TDE1897RDP is a high-side driver designed for industrial applications, capable of driving inductive or resistive loads with an output current of 0.5A. It operates within a supply voltage range of 18V to 35V and features internal current limiting, thermal shutdown, and open ground protection, enhancing its reliability in demanding environments. The device includes diagnostic outputs for CPU feedback and open load detection, making it suitable for applications requiring robust monitoring and control. Additionally, it has an internal negative voltage clamping capability for fast demagnetization of inductive loads, which is critical for protecting the circuit during operation. The TDE1897RDP is available in multiple package types, including Minidip, SIP9, and SO20, providing flexibility for integration into various designs.

Datasheet Summary
Powered by GS/AI

The TDE1897RDP is a high-side driver designed for industrial applications, capable of driving inductive or resistive loads with an output current of 0.5A. It operates within a supply voltage range of 18V to 35V and features internal current limiting, thermal shutdown, and open ground protection, enhancing its reliability in demanding environments. The device includes diagnostic outputs for CPU feedback and open load detection, making it suitable for applications requiring robust monitoring and control. Additionally, it has an internal negative voltage clamping capability for fast demagnetization of inductive loads, which is critical for protecting the circuit during operation. The TDE1897RDP is available in multiple package types, including Minidip, SIP9, and SO20, providing flexibility for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TDE1897RDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TDE1897RDP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TDE1897RDP
IC PWR SWTCH N-CHAN 1:1 8MINIDIP

IC PWR SWTCH N-CHAN 1:1 8MINIDIP

Supplier's Site
Power Distribution Switches, Load Drivers - TDE1897RDP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TDE1897RDP
Power Distribution Switches, Load Drivers TDE1897RDP
Power Switch/Driver 1:1 N-Channel 500mA 8-Mini DIP

Power Switch/Driver 1:1 N-Channel 500mA 8-Mini DIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number TDE1897RDP TDE1897RDP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type High-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74B2528N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 80000 kHz
View Details
 - 74LVC2G126GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12803-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details