STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1798DP TDE1798DP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212774-TDE1798DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212774-TDE1798DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1798DP - 212774-TDE1798DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1798DP
212774-TDE1798DP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1798DP 212774-TDE1798DP
Manufacturer: STMicroelectronics Win Source Part Number: 212774-TDE1798DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-Mini DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 212774-TDE1798DP
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 6 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-Mini DIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 212774-TDE1798DP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1798DP
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-4532-2-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers